SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 133MHz 4.2ns 256-CABGA (17x17)
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
SRAM, 4MBIT, 128KX36BIT, 4.2NS, BGA-256; Memory Size:4Mbit; SRAM Memory Configuration:128K x 36bit; Supply Voltage Range:3.15V to 3.45V; Memory Case Style:BGA; No. of Pins:256Pins; Access Time:4.2ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC SRAM 4.5MBIT PAR 256CABGA
IC SRAM 4.5MBIT PAR 256CABGA
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3599S133BCGI-ND | 70V3599S133BCGI | 47AC2616 | 70V3599S133BCGI | 70V3599S133BCGI |
| Product Name | Memory | Memory | Sram, 4Mbit, 128Kx36Bit, 4.2Ns, Bga-256; Memory Size Renesas | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 4500 kbits | 4500 kbits | 4000 kbits | 4500 kbits | 4500 kbits |
| Package Type | 256-LBGA | BGA; 256-LBGA | BGA | BGA |