The 70V3589S166BFG is a high-speed dual-port synchronous static RAM from Quarktwin Technology Ltd., featuring a memory configuration of 2Mbit (64K x 36 bits) with a maximum operating frequency of 166 MHz and a data access time of 3.6 ns. This memory device supports both 3.3V and 2.5V power supply options for I/O and control signals, while the core operates at 3.3V. It is designed for full synchronous operation with a 6 ns cycle time, allowing for efficient data handling with minimal setup and hold times. The device includes features such as selectable pipelined or flow-through output modes, dual chip enables for depth expansion, and an automatic power-down mode for low standby power consumption. The 70V3589S166BFG is available in a 208-pin CABGA package and is suitable for both commercial and industrial temperature ranges, making it a versatile choice for various applications requiring high-speed memory access.
SRAM - Dual Port, Synchronous Memory IC 2Mb (64K x 36) Parallel 166MHz 3.6ns 208-CABGA (15x15)
IC SRAM 2MBIT PARALLEL 208CABGA
SRAM - Dual Port, Synchronous Memory IC 2Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
IC SRAM 2MBIT PARALLEL 208FPBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3589S166BFG-ND | 70V3589S166BFG | 70V3589S166BFG | 70V3589S166BFG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 208-LFBGA | BGA | BGA; 208-LFBGA |