SRAM - Dual Port, Synchronous Memory IC 1.125Mb (32K x 36) Parallel 5ns 256-CABGA (17x17)
SRAM - Dual Port, Synchronous Memory IC 1.125Mbit Parallel 5 ns 256-CABGA (17x17)
IC SRAM 1.125MBIT PAR 256CABGA
IC SRAM 1.125MBIT PAR 256CABGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3579S5BCI8-ND | 70V3579S5BCI8 | 70V3579S5BCI8 | 70V3579S5BCI8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1125 kbits | 1125 kbits | 1125 kbits | 1125 kbits |