IC SRAM 1.125MBIT PAR 256CABGA Product overview: 70V3579S5BCGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V3579S5BCGI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Synchronous Memory IC 1.125Mb (32K x 36) Parallel 5ns 256-CABGA (17x17)
SRAM, 1MBIT, 32KX36BIT, 5NS, BGA-256; Memory Size:1Mbit; SRAM Memory Configuration:32K x 36bit; Supply Voltage Range:3.15V to 3.45V; Memory Case Style:BGA; No. of Pins:256Pins; Access Time:5ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
SRAM - Dual Port, Synchronous Memory IC 1.125Mbit Parallel 5 ns 256-CABGA (17x17)
IC SRAM 1.125MBIT PAR 256CABGA
IC SRAM 1.125MBIT PAR 256CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70V3579S5BCGI | 70V3579S5BCGI-ND | 47AC2615 | 70V3579S5BCGI | 70V3579S5BCGI | 70V3579S5BCGI |
| Product Name | Memory IC and Storage Component | Memory | Sram, 1Mbit, 32Kx36Bit, 5Ns, Bga-256; Memory Size Renesas | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | 256-LBGA | BGA | BGA; 256-LBGA | ||
| Supply Voltage | 1.5V; 3.15V ~ 3.45V | 3.15V ~ 3.45V | 3.15V ~ 3.45V | Surface Mount |