SRAM - Dual Port, Synchronous Memory IC 2Mb (128K x 18) Parallel 166MHz 3.6ns 128-TQFP (14x20)
IC SRAM 2MBIT PARALLEL 128TQFP
IC SRAM 2MBIT PARALLEL 128TQFP
SRAM - Dual Port, Synchronous Memory IC 2Mbit Parallel 166 MHz 3.6 ns 128-TQFP (14x20)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3399S166PRF8-ND | 70V3399S166PRF8 | 70V3399S166PRF8 | 70V3399S166PRF8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | TQFP; 128-LQFP | QFP; 128-LQFP |