SRAM - Dual Port, Synchronous Memory IC 2Mb (128K x 18) Parallel 133MHz 4.2ns 128-TQFP (14x20)
IC SRAM 2MBIT PARALLEL 128TQFP
SRAM - Dual Port, Synchronous Memory IC 2Mbit Parallel 133 MHz 4.2 ns 128-TQFP (14x20)
IC SRAM 2MBIT PARALLEL 128TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3399S133PRFI-ND | 70V3399S133PRFI | 70V3399S133PRFI | 70V3399S133PRFI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | TQFP; 128-LQFP | QFP; 128-LQFP |