SRAM - Dual Port, Synchronous Memory IC 2Mb (128K x 18) Parallel 133MHz 4.2ns 128-TQFP (14x20)
IC SRAM 2MBIT PARALLEL 128TQFP
SRAM - Dual Port, Synchronous Memory IC 2Mbit Parallel 133 MHz 4.2 ns 128-TQFP (14x20)
IC SRAM 2MBIT PARALLEL 128TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3399S133PRF-ND | 70V3399S133PRF | 70V3399S133PRF | 70V3399S133PRF |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | TQFP; 128-LQFP | QFP; 128-LQFP |