SRAM - Dual Port, Synchronous Memory IC 1.125Mb (64K x 18) Parallel 6ns 208-CABGA (15x15)
IC SRAM 1.125MBIT PAR 208CABGA
SRAM - Dual Port, Synchronous Memory IC 1.125Mbit Parallel 6 ns 208-CABGA (15x15)
IC SRAM 1.125MBIT PAR 208CABGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3389S6BF-ND | 70V3389S6BF | 70V3389S6BF | 70V3389S6BF |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1125 kbits | 1125 kbits | 1125 kbits | 1125 kbits |