The 70V3389S6BC8 is a high-speed dual-port synchronous pipelined static RAM from Quarktwin Technology Ltd., featuring a memory configuration of 64K x 18 bits. It operates at a maximum clock speed of 133 MHz, providing a bandwidth of 9.6 Gbps, with a fast clock-to-data output time of 4.2 ns. The device supports both 3.3V and 2.5V power supply options for I/O and control signals, while the core operates at 3.3V. This memory chip allows simultaneous access to the same memory location from both ports, making it suitable for applications requiring high data throughput. It includes features such as pipelined output mode, counter enable and reset capabilities, and separate byte controls for multiplexed bus compatibility. The device is available in multiple package types, including a 256-pin CABGA, and is rated for industrial temperature ranges from -40°C to +85°C. Engineers looking for a reliable dual-port memory solution with high-speed performance and flexible power supply options may find the 70V3389S6BC8 suitable for their projects.
SRAM - Dual Port, Synchronous Memory IC 1.125Mb (64K x 18) Parallel 6ns 256-CABGA (17x17)
SRAM - Dual Port, Synchronous Memory IC 1.125Mbit Parallel 6 ns 256-CABGA (17x17)
IC SRAM 1.125MBIT PAR 256CABGA
IC SRAM 1.125MBIT PAR 256CABGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3389S6BC8-ND | 70V3389S6BC8 | 70V3389S6BC8 | 70V3389S6BC8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1125 kbits | 1125 kbits | 1125 kbits | 1125 kbits |
| Package Type | 256-LBGA | BGA; 256-LBGA |