SRAM - Dual Port, Synchronous Memory IC 1.125Mb (64K x 18) Parallel 4.2ns 256-CABGA (17x17)
IC SRAM 1.125MBIT PAR 256CABGA
SRAM - Dual Port, Synchronous Memory IC 1.125Mbit Parallel 4.2 ns 256-CABGA (17x17)
IC SRAM 1.125MBIT PAR 256CABGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3389S4BC-ND | 70V3389S4BC | 70V3389S4BC | 70V3389S4BC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1125 kbits | 1125 kbits | 1125 kbits | 64 kbits |
| Package Type | 256-LBGA | BGA; 256-LBGA |