SRAM - Dual Port, Synchronous Memory IC 576Kb (32K x 18) Parallel 5ns 208-CABGA (15x15)
IC SRAM 576KBIT PAR 208CABGA
IC SRAM 576KBIT PAR 208CABGA
SRAM - Dual Port, Synchronous Memory IC 576Kbit Parallel 5 ns 208-CABGA (15x15)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3379S5BF-ND | 70V3379S5BF | 70V3379S5BF | 70V3379S5BF |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 208-LFBGA | BGA; 208-LFBGA | ||
| Supply Voltage | 3.15V ~ 3.45V | Surface Mount | 3.15V ~ 3.45V |