SRAM - Dual Port, Synchronous Memory IC 576Kb (32K x 18) Parallel 4.2ns 256-CABGA (17x17)
IC SRAM 576KBIT PAR 256CABGA
SRAM - Dual Port, Synchronous Memory IC 576Kbit Parallel 4.2 ns 256-CABGA (17x17)
IC SRAM 576KBIT PAR 256CABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3379S4BC8-ND | 70V3379S4BC8 | 70V3379S4BC8 | 70V3379S4BC8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 256-LBGA | BGA; 256-LBGA | ||
| Supply Voltage | 3.15V ~ 3.45V | Surface Mount | 3.15V ~ 3.45V |