The 70V3319S166BF8 is a high-speed dual-port synchronous static RAM from Quarktwin Technology Ltd., featuring a memory configuration of 256K x 18 bits. It operates at a core voltage of 3.3V (±150mV) and supports selectable I/O voltages of either 3.3V or 2.5V, making it versatile for various applications. The device is designed for high-speed performance, with maximum access times of 3.6ns at 166MHz and 4.2ns at 133MHz. It supports full synchronous operation on both ports, allowing simultaneous access to the same memory location, which is beneficial for applications requiring high data throughput. The memory supports pipelined or flow-through output modes, although the pipelined option is limited to certain package types. It includes features such as self-timed write capabilities, dual cycle deselect for pipelined output mode, and automatic power-down functionality to minimize power consumption during idle periods. The device is available in a 208-pin fine pitch Ball Grid Array (BGA) package and operates within an industrial temperature range of -40°C to +85°C. This product is suitable for applications that demand high-speed data access and dual-port functionality.
SRAM - Dual Port, Synchronous Memory IC 4.5Mb (256K x 18) Parallel 166MHz 3.6ns 208-CABGA (15x15)
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
IC SRAM 4.5MBIT PAR 208CABGA
IC SRAM 4.5MBIT PAR 208CABGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3319S166BF8-ND | 70V3319S166BF8 | 70V3319S166BF8 | 70V3319S166BF8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 208-LFBGA | BGA; 208-LFBGA | BGA |