Renesas Electronics Corporation Memory 70V28L20PFI

Description
SRAM - Dual Port, Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 100-TQFP (14x14)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 800-2109-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 100-TQFP (14x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-70V28L20PFI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-70V28L20PFI
Memory IC and Storage Component 774-70V28L20PFI
IC SRAM 1MBIT PARALLEL 100TQFP Product overview: 70V28L20PFI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V28L20PFI can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 100TQFP Product overview: 70V28L20PFI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V28L20PFI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 70V28L20PFI - 857047-70V28L20PFI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70V28L20PFI
857047-70V28L20PFI
Memory - SRAM - 70V28L20PFI 857047-70V28L20PFI
Manufacturer: Renesas Electronics America Win Source Part Number: 857047-70V28L20PFI Features: Memory IC 20 ns Package: Tray Part Status: Obsolete Family Name: IDT70V28 Categories: Integrated Circuits (ICs) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 800-2109, IDT70V28L20PFI, IDT70V28L20PFI-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857047-70V28L20PFI
Features: Memory IC 20 ns
Package: Tray
Part Status: Obsolete
Family Name: IDT70V28
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 800-2109, IDT70V28L20PFI, IDT70V28L20PFI-ND

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - 70V28L20PFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 20 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 20 ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 70V28L20PFI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70V28L20PFI
Integrated Circuits (ICs) - Memory - Memory 70V28L20PFI
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-2109-ND 774-70V28L20PFI 857047-70V28L20PFI 70V28L20PFI 70V28L20PFI 70V28L20PFI 70V28L20PFI
Product Name Memory Memory IC and Storage Component Memory - SRAM - 70V28L20PFI Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TQFP; 100-LQFP QFP; Tray QFP; 100-LQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details