SRAM - Dual Port, Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 100-TQFP (14x14)
IC SRAM 1MBIT PARALLEL 100TQFP Product overview: 70V28L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V28L20PFGI can be used for catalog matching and distributor lookup.
IC SRAM 1MBIT PARALLEL 100TQFP
IC SRAM 1MBIT PARALLEL 100TQFP
SRAM, 1MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 20 ns 100-TQFP (14x14)
IC SRAM 1MBIT PARALLEL 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2108-ND | 774-70V28L20PFGI | 70V28L20PFGI | 70V28L20PFGI | 66AH8531 | 70V28L20PFGI | 70V28L20PFGI |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Sram, 1Mbit, -40 To 85Deg C Rohs Compliant Renesas | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | TQFP; 100-LQFP | QFP; Tray | QFP; 100-LQFP | QFP; 100-LQFP |