SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 35ns 100-TQFP (14x14)
IC SRAM 512KBIT PARALLEL 100TQFP
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 35 ns 100-TQFP (14x14)
IC SRAM 512KBIT PARALLEL 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V27L35PF8-ND | 70V27L35PF8 | 70V27L35PF8 | 70V27L35PF8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |