SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 15ns 100-TQFP (14x14)
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 15 ns 100-TQFP (14x14)
IC SRAM 512KBIT PARALLEL 100TQFP
SRAM, 2-PORT, 512KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES
IC SRAM 512KBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1391-ND | 70V27L15PFG | 70V27L15PFG | 42AH2712 | 70V27L15PFG |
| Product Name | Memory | Memory | Memory | Sram, 2-Port, 512Kbit, 0 To 70Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | |||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |