Renesas Electronics Corporation Memory 70V25S25PFI

Description
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 25ns 100-TQFP (14x14)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 25ns 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 70V25S25PFI is a high-speed dual-ported static RAM memory device from Quarktwin Technology Ltd., featuring a configuration of 128Kbit with a parallel access speed of 25 ns. It operates on a single 3.3V power supply and is designed for asynchronous access, allowing simultaneous read and write operations from both ports. The device supports low-power operation, with typical active power consumption around 400mW and standby power at 660OºW. It is packaged in a 100-pin TQFP format, making it suitable for compact designs. The memory is available in both commercial and industrial temperature ranges, with the industrial version rated for operation between -40°C and +85°C. This product is ideal for applications requiring efficient data handling and low latency in memory access.

Datasheet Summary
Powered by GS/AI

The 70V25S25PFI is a high-speed dual-ported static RAM memory device from Quarktwin Technology Ltd., featuring a configuration of 128Kbit with a parallel access speed of 25 ns. It operates on a single 3.3V power supply and is designed for asynchronous access, allowing simultaneous read and write operations from both ports. The device supports low-power operation, with typical active power consumption around 400mW and standby power at 660OºW. It is packaged in a 100-pin TQFP format, making it suitable for compact designs. The memory is available in both commercial and industrial temperature ranges, with the industrial version rated for operation between -40°C and +85°C. This product is ideal for applications requiring efficient data handling and low latency in memory access.

Suppliers

Company
Product
Description
Supplier Links
Memory - 70V25S25PFI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 25ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 25ns 100-TQFP (14x14)

Buy Now Datasheet
Memory - 70V25S25PFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 25 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 25 ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 70V25S25PFI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
70V25S25PFI
Integrated Circuits (ICs) - Memory 70V25S25PFI
IC SRAM 128KBIT PARALLEL 100TQFP

IC SRAM 128KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 70V25S25PFI-ND 70V25S25PFI 70V25S25PFI
Product Name Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-LQFP QFP; 100-LQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - JBP28L42MJ - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 110 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120201VXA - 5962F1120201VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details
Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details