Renesas Electronics Corporation Memory 70V25S25J8

Description
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 25ns 84-PLCC (29.31x29.31)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 25ns 84-PLCC (29.31x29.31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 70V25S25J8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 25ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 25ns 84-PLCC (29.31x29.31)

Buy Now Datasheet
Memory - 70V25S25J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 25 ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 25 ns 84-PLCC (29.31x29.31)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 70V25S25J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70V25S25J8
Integrated Circuits (ICs) - Memory - Memory 70V25S25J8
IC SRAM 128KBIT PARALLEL 84PLCC

IC SRAM 128KBIT PARALLEL 84PLCC

Supplier's Site
IC SRAM 128KBIT PARALLEL 84PLCC

IC SRAM 128KBIT PARALLEL 84PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 70V25S25J8-ND 70V25S25J8 70V25S25J8 70V25S25J8
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead) 84-LCC (J-Lead)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details