Renesas Electronics Corporation Memory 70V25S15J8

Description
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 15ns 84-PLCC (29.31x29.31)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 15ns 84-PLCC (29.31x29.31)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 70V25S15J8 is a high-speed dual-ported static RAM memory device from Quarktwin Technology Ltd., featuring a configuration of 8/4K x 16 bits. It supports simultaneous reads and writes from two independent ports, allowing for asynchronous access to any memory location. The device operates with a maximum access time of 15 ns for commercial applications and 20 ns for industrial applications. Power consumption is relatively low, with typical active power usage around 400 mW and standby power at approximately 3.3 mW. The memory is designed to be compatible with a single 3.3V power supply and is available in a 100-pin TQFP package. It also includes features such as on-chip port arbitration logic and full hardware support for semaphore signaling between ports, making it suitable for complex memory system applications. The device is available in both commercial and industrial temperature ranges, with the industrial version rated from -40°C to +85°C. Engineers considering this product should note its capability for expanding data bus width and its low power operation, which may be beneficial for applications requiring efficient memory solutions.

Datasheet Summary
Powered by GS/AI

The 70V25S15J8 is a high-speed dual-ported static RAM memory device from Quarktwin Technology Ltd., featuring a configuration of 8/4K x 16 bits. It supports simultaneous reads and writes from two independent ports, allowing for asynchronous access to any memory location. The device operates with a maximum access time of 15 ns for commercial applications and 20 ns for industrial applications. Power consumption is relatively low, with typical active power usage around 400 mW and standby power at approximately 3.3 mW. The memory is designed to be compatible with a single 3.3V power supply and is available in a 100-pin TQFP package. It also includes features such as on-chip port arbitration logic and full hardware support for semaphore signaling between ports, making it suitable for complex memory system applications. The device is available in both commercial and industrial temperature ranges, with the industrial version rated from -40°C to +85°C. Engineers considering this product should note its capability for expanding data bus width and its low power operation, which may be beneficial for applications requiring efficient memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - 70V25S15J8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 15ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 15ns 84-PLCC (29.31x29.31)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 70V25S15J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70V25S15J8
Integrated Circuits (ICs) - Memory - Memory 70V25S15J8
IC SRAM 128KBIT PARALLEL 84PLCC

IC SRAM 128KBIT PARALLEL 84PLCC

Supplier's Site
IC SRAM 128KBIT PARALLEL 84PLCC

IC SRAM 128KBIT PARALLEL 84PLCC

Supplier's Site Datasheet
Memory - 70V25S15J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 15 ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 15 ns 84-PLCC (29.31x29.31)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 70V25S15J8-ND 70V25S15J8 70V25S15J8 70V25S15J8
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead) 84-LCC (J-Lead)
Supply Voltage 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers