SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 55ns 100-TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 55 ns 100-TQFP
SRAM, 64KBIT, 4KX16BIT, 55NS, TQFP-100; Memory Size:64Kbit; SRAM Memory Configuration:4K x 16bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:55ns; Operating Temperature Min:0°C; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-3612-5-ND | 70V24S55PFG | 70V24S55PFG | 70V24S55PFG | 70V24S55PFG | 47AC2613 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Sram, 64Kbit, 4Kx16Bit, 55Ns, Tqfp-100; Memory Size Renesas |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP | TQFP | ||
| Supply Voltage | 3V ~ 3.6V | Surface Mount | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |