The 70V24L25PF is a high-speed dual-ported static RAM memory device from Quarktwin Technology Ltd., featuring a configuration of 64Kbit with a maximum access time of 25 ns. This memory allows simultaneous read and write operations from two independent ports, enabling asynchronous access to any memory location. It operates on a single 3.3V power supply and is designed for low power consumption, with typical active power usage of 380mW and standby power of 660OºW. The device is available in a 100-pin TQFP package and supports industrial temperature ranges from -40°C to +85°C. It includes on-chip port arbitration logic and semaphore signaling for efficient data management in multi-port applications. This product is suitable for applications requiring high-speed memory access and low power operation.
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 25ns 100-TQFP (14x14)
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 100-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V24L25PF-ND | 70V24L25PF | 70V24L25PF | 70V24L25PF |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |