IC SRAM 64KBIT PARALLEL 100TQFP Product overview: 70V24L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V24L20PFGI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1254202-70V24L20PFGI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 45
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 20 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 800-2606,IDT70V24L20
Base Product Number: 70V24
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 20ns 100-TQFP (14x14)
SRAM, 64KBIT, 4KX16BIT, 20NS, TQFP-100; Memory Size:64Kbit; SRAM Memory Configuration:4K x 16bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:20ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 100-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70V24L20PFGI | 1254202-70V24L20PFGI | 800-2606-ND | 47AC2612 | 70V24L20PFGI | 70V24L20PFGI | 70V24L20PFGI | 70V24L20PFGI |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Sram, 64Kbit, 4Kx16Bit, 20Ns, Tqfp-100; Memory Size Renesas | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 20 ns | 20 ns | 20 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | QFP; Tray | TQFP; 100-LQFP | TQFP | QFP; 100-LQFP | QFP; 100-LQFP |