SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 15ns 100-TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 100-TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
SRAM, 64KBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES
IC SRAM 64KBIT PARALLEL 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-3938-ND | 70V24L15PFGI | 70V24L15PFGI | 70V24L15PFGI | 85AJ8439 | 70V24L15PFGI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Sram, 64Kbit, -40 To 85 Deg C Rohs Compliant Renesas | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP | |||
| Supply Voltage | 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V |