Renesas Electronics Corporation Memory - SRAM - 70V09L15PFG 70V09L15PFG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857046-70V09L15PFG Features: Memory IC 15 ns Package: Tube Family Name: 70V09 Categories: Integrated Circuits (ICs) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT70V09L15PFG, IDT70V09L15PFG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857046-70V09L15PFG Features: Memory IC 15 ns Package: Tube Family Name: 70V09 Categories: Integrated Circuits (ICs) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT70V09L15PFG, IDT70V09L15PFG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 70V09L15PFG - 857046-70V09L15PFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70V09L15PFG
857046-70V09L15PFG
Memory - SRAM - 70V09L15PFG 857046-70V09L15PFG
Manufacturer: Renesas Electronics America Win Source Part Number: 857046-70V09L15PFG Features: Memory IC 15 ns Package: Tube Family Name: 70V09 Categories: Integrated Circuits (ICs) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT70V09L15PFG, IDT70V09L15PFG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857046-70V09L15PFG
Features: Memory IC 15 ns
Package: Tube
Family Name: 70V09
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT70V09L15PFG, IDT70V09L15PFG-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-70V09L15PFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-70V09L15PFG
Memory IC and Storage Component 774-70V09L15PFG
IC SRAM 1MBIT PARALLEL 100TQFP Product overview: 70V09L15PFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V09L15PFG can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 100TQFP Product overview: 70V09L15PFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V09L15PFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70V09L15PFG
Integrated Circuits (ICs) - Memory - Memory 70V09L15PFG
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - 70V09L15PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 15 ns 100-TQFP

SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 15 ns 100-TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 857046-70V09L15PFG 774-70V09L15PFG 70V09L15PFG 70V09L15PFG 70V09L15PFG
Product Name Memory - SRAM - 70V09L15PFG Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns 15 ns 15 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - 448-CY14B104NA-BA45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers
Memory - 71256SA12PZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details