SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 55ns 80-TQFP (14x14)
IC SRAM 256KBIT PARALLEL 80TQFP
IC SRAM 256KBIT PARALLEL 80TQFP
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 55 ns 80-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V07S55PF-ND | 70V07S55PF | 70V07S55PF | 70V07S55PF |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 80-LQFP | QFP; 80-LQFP | ||
| Supply Voltage | 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |