SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 35ns 80-TQFP
IC SRAM 256KBIT PARALLEL 80TQFP Product overview: 70V07L35PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V07L35PFGI8 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1314650-70V07L35PFGI
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 35 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 80-LQFP
Supplier Device Package: 80-TQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 70V07
IC SRAM 256KBIT PARALLEL 80TQFP
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 35 ns 80-TQFP
IC SRAM 256KBIT PARALLEL 80TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V07L35PFGI8-ND | 774-70V07L35PFGI8 | 1314650-70V07L35PFGI8 | 70V07L35PFGI8 | 70V07L35PFGI8 | 70V07L35PFGI8 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TQFP; 80-LQFP | QFP; Tape & Reel (TR) | QFP; 80-LQFP | |||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |