IC SRAM 256KBIT PARALLEL 68PLCC
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 25 ns 68-PLCC (24.21x24.21)
IC SRAM 256KBIT PARALLEL 68PLCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V07L25JI | 70V07L25JI | 70V07L25JI |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 25 ns | ||
| Density | 256 kbits | 256 kbits | 256 kbits |
| Supply Voltage | Surface Mount | 3.6V; 3V ~ 3.6V |