SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 20ns 68-PLCC (24.21x24.21)
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 20 ns 68-PLCC (24.21x24.21)
IC SRAM 128KBIT PARALLEL 68PLCC
IC SRAM 128KBIT PARALLEL 68PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V06L20JGI8-ND | 70V06L20JGI8 | 70V06L20JGI8 | 70V06L20JGI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 68-LCC (J-Lead) | 68-LCC (J-Lead) | ||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |