IC SRAM 64KBIT PARALLEL 68PLCC
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 68-PLCC (24.21x24.21)
IC SRAM 64KBIT PARALLEL 68PLCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V05S15J | 70V05S15J | 70V05S15J |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 15 ns | ||
| Density | 64 kbits | 64 kbits | 64 kbits |
| Supply Voltage | Surface Mount | 3.6V; 3V ~ 3.6V |