SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 68-PLCC (24.21x24.21)
IC SRAM 64KBIT PARALLEL 68PLCC
IC SRAM 64KBIT PARALLEL 68PLCC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V05L25J8 | 70V05L25J8 | 70V05L25J8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 25 ns | 25 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Density | 64 kbits | 64 kbits | 64 kbits |