SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 20ns 64-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 64TQFP
IC SRAM 64KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 64-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V05L20PFI-ND | 70V05L20PFI | 70V05L20PFI | 70V05L20PFI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; 64-LQFP | ||
| Supply Voltage | 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |