SRAM - Dual Port, Asynchronous Memory IC 4.5Mb (128K x 36) Parallel 12ns 208-PQFP (28x28)
IC SRAM 4.5MBIT PARALLEL 208PQFP
IC SRAM 4.5MBIT PARALLEL 208PQFP
SRAM - Dual Port, Asynchronous Memory IC 4.5Mbit Parallel 12 ns 208-PQFP (28x28)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T659S12DR-ND | 70T659S12DR | 70T659S12DR | 70T659S12DR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 208-BFQFP | QFP; 208-BFQFP |