IC SRAM 18MBIT PARALLEL 256CABGA Product overview: 70T653MS12BCGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T653MS12BCGI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 18Mb (512K x 36) Parallel 12ns 256-CABGA (17x17)
SRAM - Dual Port, Asynchronous Memory IC 18Mbit Parallel 12 ns 256-CABGA (17x17)
IC SRAM 18MBIT PARALLEL 256CABGA
IC SRAM 18MBIT PARALLEL 256CABGA
SRAM, 18MBIT, 512KX36BIT, 12NS, BGA-256; Memory Size:18Mbit; SRAM Memory Configuration:512K x 36bit; Supply Voltage Range:2.4V to 2.6V; Memory Case Style:BGA; No. of Pins:256Pins; Access Time:12ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70T653MS12BCGI | 70T653MS12BCGI-ND | 70T653MS12BCGI | 70T653MS12BCGI | 70T653MS12BCGI | 46AJ3165 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Sram, 18Mbit, 512Kx36Bit, 12Ns, Bga-256; Memory Size Renesas |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | ||
| Cycle Time | 12 ns | 12 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Package Type | BGA; Tray | 256-LBGA | BGA; 256-LBGA | BGA |