IC SRAM 18MBIT PARALLEL 256CABGA Product overview: 70T653MS10BC from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T653MS10BC can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907786-70T653MS10BC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 18Mb (512K x 36) Parallel 10 ns 256-CABGA (17x17)
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: 70T653
Categories: Integrated Circuits (ICs)
Case / Package: 256-CABGA (17x17)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT70T653MS10BC, IDT70T653MS10BC-ND
SRAM - Dual Port, Asynchronous Memory IC 18Mb (512K x 36) Parallel 10ns 256-CABGA (17x17)
SRAM - Dual Port, Asynchronous Memory IC 18Mbit Parallel 10 ns 256-CABGA (17x17)
IC SRAM 18MBIT PARALLEL 256CABGA
IC SRAM 18MBIT PARALLEL 256CABGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70T653MS10BC | 907786-70T653MS10BC | 70T653MS10BC-ND | 70T653MS10BC | 70T653MS10BC | 70T653MS10BC |
| Product Name | Memory IC and Storage Component | Memory - SRAM - 70T653MS10BC | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | |||
| Cycle Time | 10 ns | 10 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |