SRAM - Dual Port, Asynchronous Memory IC 9Mb (256K x 36) Parallel 15ns 208-CABGA (15x15)
IC SRAM 9MBIT PARALLEL 208CABGA
IC SRAM 9MBIT PARALLEL 208CABGA
SRAM - Dual Port, Asynchronous Memory IC 9Mbit Parallel 15 ns 208-CABGA (15x15)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T651S15BF8-ND | 70T651S15BF8 | 70T651S15BF8 | 70T651S15BF8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 208-LFBGA | BGA; 208-LFBGA |