IC SRAM 9MBIT PARALLEL 208CABGA Product overview: 70T633S12BFI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T633S12BFI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 9Mb (512K x 18) Parallel 12ns 208-CABGA (15x15)
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1317186-70T633S12BFI
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 7
Mounting: Surface Mount
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 12 ns
Voltage - Supply: 2.4V ~ 2.6V
Supplier Device Package: 208-CABGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 208-LFBGA
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 78
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT70T633S12BFI,IDT7
Base Product Number: 70T633
RoHS Status: RoHS non-compliant
SRAM - Dual Port, Asynchronous Memory IC 9Mbit Parallel 12 ns 208-CABGA (15x15)
IC SRAM 9MBIT PARALLEL 208CABGA
IC SRAM 9MBIT PARALLEL 208CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70T633S12BFI | 70T633S12BFI-ND | 1317186-70T633S12BFI | 70T633S12BFI | 70T633S12BFI | 70T633S12BFI |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | ||
| Cycle Time | 12 ns | 12 ns | 12 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |