SRAM - Dual Port, Asynchronous Memory IC 9Mb (512K x 18) Parallel 12ns 208-CABGA (15x15)
SRAM - Dual Port, Asynchronous Memory IC 9Mbit Parallel 12 ns 208-CABGA (15x15)
IC SRAM 9MBIT PARALLEL 208CABGA
IC SRAM 9MBIT PARALLEL 208CABGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T633S12BFGI8-ND | 70T633S12BFGI8 | 70T633S12BFGI8 | 70T633S12BFGI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 208-LFBGA | BGA; 208-LFBGA |