SRAM - Dual Port, Asynchronous Memory IC 9Mb (512K x 18) Parallel 10ns 256-CABGA (17x17)
SRAM - Dual Port, Asynchronous Memory IC 9Mbit Parallel 10 ns 256-CABGA (17x17)
IC SRAM 9MBIT PARALLEL 256CABGA
IC SRAM 9MBIT PARALLEL 256CABGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T633S10BCGI-ND | 70T633S10BCGI | 70T633S10BCGI | 70T633S10BCGI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 256-LBGA | BGA; 256-LBGA |