Renesas Electronics Corporation Integrated Circuits (ICs) - Memory - Memory 70T3599S200BCG

Description
Win Source Part Number: 1340865-70T3599S200B CG Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 6 Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 4.5Mbit Access Time: 3.4 ns Voltage - Supply: 2.4V ~ 2.6V Mounting Type: Surface Mount Package / Case: 256-LBGA Supplier Device Package: 256-CABGA Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 70T3599 Memory Organization: 128K x 36
Request a Quote Datasheet
Description
Win Source Part Number: 1340865-70T3599S200B CG Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 6 Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 4.5Mbit Access Time: 3.4 ns Voltage - Supply: 2.4V ~ 2.6V Mounting Type: Surface Mount Package / Case: 256-LBGA Supplier Device Package: 256-CABGA Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 70T3599 Memory Organization: 128K x 36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1340865-70T3599S200BCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1340865-70T3599S200BCG
Integrated Circuits (ICs) - Memory - Memory 1340865-70T3599S200BCG
Win Source Part Number: 1340865-70T3599S200B CG Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 6 Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 4.5Mbit Access Time: 3.4 ns Voltage - Supply: 2.4V ~ 2.6V Mounting Type: Surface Mount Package / Case: 256-LBGA Supplier Device Package: 256-CABGA Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 70T3599 Memory Organization: 128K x 36

Win Source Part Number: 1340865-70T3599S200BCG
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 6
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 4.5Mbit
Access Time: 3.4 ns
Voltage - Supply: 2.4V ~ 2.6V
Mounting Type: Surface Mount
Package / Case: 256-LBGA
Supplier Device Package: 256-CABGA
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 70T3599
Memory Organization: 128K x 36

Buy Now Datasheet
Memory IC and Storage Component - 774-70T3599S200BCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-70T3599S200BCG
Memory IC and Storage Component 774-70T3599S200BCG
IC SRAM 4.5MBIT PAR 256CABGA Product overview: 70T3599S200BCG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3599S200BCG can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT PAR 256CABGA Product overview: 70T3599S200BCG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3599S200BCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 70T3599S200BCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA

SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70T3599S200BCG
Integrated Circuits (ICs) - Memory - Memory 70T3599S200BCG
IC SRAM 4.5MBIT PAR 256CABGA

IC SRAM 4.5MBIT PAR 256CABGA

Supplier's Site
IC SRAM 4.5MBIT PAR 256CABGA

IC SRAM 4.5MBIT PAR 256CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1340865-70T3599S200BCG 774-70T3599S200BCG 70T3599S200BCG 70T3599S200BCG 70T3599S200BCG
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 3.4 ns 3.4 ns 3.4 ns 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.4V ~ 2.6V 2.4V ~ 2.6V 2.4V ~ 2.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8670302FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 35 ns
Density 0 kbits
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details