SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.6ns 208-CABGA (15x15)
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
IC SRAM 4.5MBIT PAR 208CABGA
IC SRAM 4.5MBIT PAR 208CABGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T3599S166BF8-ND | 70T3599S166BF8 | 70T3599S166BF8 | 70T3599S166BF8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 208-LFBGA | BGA; 208-LFBGA |