IC SRAM 4.5MBIT PAR 256CABGA Product overview: 70T3599S166BC from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3599S166BC can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.6ns 256-CABGA (17x17)
Win Source Part Number: 1340793-70T3599S166B
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 6
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 4.5Mbit
Access Time: 3.6 ns
Voltage - Supply: 2.4V ~ 2.6V
Mounting Type: Surface Mount
Package / Case: 256-LBGA
Supplier Device Package: 256-CABGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 70T3599
RoHS Status: RoHS non-compliant
Memory Organization: 128K x 36
IC SRAM 4.5MBIT PAR 256CABGA
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 256-CABGA (17x17)
IC SRAM 4.5MBIT PAR 256CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70T3599S166BC | 70T3599S166BC-ND | 1340793-70T3599S166BC | 70T3599S166BC | 70T3599S166BC | 70T3599S166BC |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 3.6 ns | 3.6 ns | 3.6 ns | 3.6 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | BGA; Tray | 256-LBGA | BGA; 256-LBGA | BGA |