IC SRAM 4.5MBIT PARALLEL 133MHZ Product overview: 70T3599S133BFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3599S133BFGI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340864-70T3599S133B
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 7
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 4.5Mbit
Access Time: 4.2 ns
Voltage - Supply: 2.4V ~ 2.6V
Mounting Type: Surface Mount
Package / Case: 208-LFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 70T3599
Memory Organization: 128K x 36
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns
IC SRAM 4.5MBIT PARALLEL 133MHZ
IC SRAM 4.5MBIT PARALLEL 133MHZ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70T3599S133BFGI | 1340864-70T3599S133BFGI | 70T3599S133BFGI | 70T3599S133BFGI | 70T3599S133BFGI |
| Product Name | 133MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 4.2 ns | 4.2 ns | 4.2 ns | 4.2 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tube | BGA; 208-LFBGA |