SRAM - Dual Port, Synchronous Memory IC 2Mb (64K x 36) Parallel 133MHz 4.2ns 208-CABGA (15x15)
SRAM - Dual Port, Synchronous Memory IC 2Mbit Parallel 133 MHz 4.2 ns 208-CABGA (15x15)
IC SRAM 2MBIT PARALLEL 208CABGA
IC SRAM 2MBIT PARALLEL 208CABGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T3589S133BFI-ND | 70T3589S133BFI | 70T3589S133BFI | 70T3589S133BFI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 208-LFBGA | BGA; 208-LFBGA |