The 70T3539MS166BC8 is a high-speed dual-port synchronous static RAM from Quarktwin Technology Ltd., featuring a memory configuration of 512K x 36 bits. It operates at a maximum speed of 166 MHz with a data access time of 3.6 ns, making it suitable for applications requiring fast data processing. The device supports both 2.5V and 3.3V power supply options for its I/O and control signals, while the core operates at 2.5V. This memory chip allows simultaneous access from both ports, enhancing data throughput and efficiency. It includes features such as selectable pipelined or flow-through output modes, interrupt and collision detection flags, and dual chip enables for depth expansion without additional logic. The device is available in a 256-pin Ball Grid Array (BGA) package and is suitable for both commercial and industrial temperature ranges, with an operational range of -40°C to +85°C for industrial applications. Engineers looking for a reliable dual-port memory solution with high-speed performance and flexible power supply options may find the 70T3539MS166BC8 to be a suitable choice for their projects.
SRAM - Dual Port, Synchronous Memory IC 18Mb (512K x 36) Parallel 166MHz 3.6ns 256-CABGA (17x17)
SRAM - Dual Port, Synchronous Memory IC 18Mbit Parallel 166 MHz 3.6 ns 256-CABGA (17x17)
IC SRAM 18MBIT PARALLEL 256CABGA
IC SRAM 18MBIT PAR 256CABGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T3539MS166BC8-ND | 70T3539MS166BC8 | 70T3539MS166BC8 | 70T3539MS166BC8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | 256-LBGA | BGA; 256-LBGA |