IC SRAM 18MBIT PAR 256CABGA Product overview: 70T3539MS133BCI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3539MS133BCI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Synchronous Memory IC 18Mb (512K x 36) Parallel 133MHz 4.2ns 256-CABGA (17x17)
SRAM - Dual Port, Synchronous Memory IC 18Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
IC SRAM 18MBIT PARALLEL 256CABGA
IC SRAM 18MBIT PAR 256CABGA
IC SRAM 18MBIT PARALLEL 256CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70T3539MS133BCI | 800-2300-ND | 70T3539MS133BCI | 70T3539MS133BCI | 70T3539MS133BCI | 70T3539MS133BCI |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Dual Port, Synchronous; SRAM Chip |
| Access Time | 4.2 ns | 4.2 ns | 4.2 ns | 4.2 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | 256-LBGA | BGA; 256-LBGA | 256-LBGA | ||
| Supply Voltage | 2.4V ~ 2.6V | 2.4V ~ 2.6V | 2.4V ~ 2.6V | Surface Mount | 2.4V ~ 2.6V |