The 70T3519S166BCI is a high-speed dual-port synchronous static RAM from Quarktwin Technology Ltd., featuring a memory configuration of 256K x 36 bits. It operates at a maximum speed of 166 MHz with a data access time of 3.6 ns. This memory supports both 2.5V and 3.3V power supply options for I/O and control signals, making it versatile for various applications. The device allows simultaneous access to the same memory location from both ports, enhancing data throughput. It includes features such as selectable pipelined or flow-through output modes, automatic power-down capabilities, and collision detection logic. The product is available in a 256-pin CABGA package and is suitable for industrial temperature ranges from -40°C to +85°C. This memory is ideal for applications requiring high-speed data access and efficient memory management.
SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 166MHz 3.6ns 256-CABGA (17x17)
IC SRAM 9MBIT PARALLEL 256CABGA
IC SRAM 9MBIT PARALLEL 256CABGA
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 166 MHz 3.6 ns 256-CABGA (17x17)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T3519S166BCI-ND | 70T3519S166BCI | 70T3519S166BCI | 70T3519S166BCI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 256-LBGA | BGA; 256-LBGA |