SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 208-PQFP (28x28)
IC SRAM 9MBIT PARALLEL 208PQFP
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 133 MHz 4.2 ns 208-PQFP (28x28)
IC SRAM 9MBIT PARALLEL 208PQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T3519S133DRI-ND | 70T3519S133DRI | 70T3519S133DRI | 70T3519S133DRI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 208-BFQFP | QFP; 208-BFQFP |