IC SRAM 36MBIT PAR 256CABGA Product overview: 70T3509MS133BPI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3509MS133BPI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Synchronous Memory IC 36Mb (1M x 36) Parallel 133MHz 4.2ns 256-CABGA (17x17)
Win Source Part Number: 1316220-70T3509MS133
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 4.2 ns
Voltage - Supply: 2.4V ~ 2.6V
Package / Case: 256-BGA
Supplier Device Package: 256-CABGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 70T3509
RoHS Status: RoHS non-compliant
IC SRAM 36MBIT PARALLEL 256CABGA
SRAM - Dual Port, Synchronous Memory IC 36Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
IC SRAM 36MBIT PARALLEL 256CABGA
IC SRAM 36MBIT PAR 256CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70T3509MS133BPI | 800-2299-ND | 1316220-70T3509MS133BPI | 70T3509MS133BPI | 70T3509MS133BPI | 70T3509MS133BPI | 70T3509MS133BPI |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Synchronous; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 4.2 ns | 4.2 ns | 4.2 ns | 4.2 ns | 4.2 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | BGA; 256-BGA | BGA; 256-BGA | 256-BGA |