IC SRAM 36MBIT PAR 256CABGA Product overview: 70T3509MS133BPGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3509MS133BPGI
SRAM - Dual Port, Synchronous Memory IC 36Mb (1M x 36) Parallel 133MHz 4.2ns 256-CABGA (17x17)
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320914-70T3509MS133
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 3
Mounting: Surface Mount
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 4.2 ns
Voltage - Supply: 2.4V ~ 2.6V
Supplier Device Package: 256-CABGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 256-BGA
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT70T3509MS133BPGI,
Base Product Number: 70T3509
RoHS Status: ROHS3 Compliant
IC SRAM 36MBIT PARALLEL 256CABGA
IC SRAM 36MBIT PARALLEL 256CABGA
IC SRAM 36MBIT PAR 256CABGA
SRAM - Dual Port, Synchronous Memory IC 36Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70T3509MS133BPGI | 800-3671-ND | 1320914-70T3509MS133BPGI | 70T3509MS133BPGI | 70T3509MS133BPGI | 70T3509MS133BPGI | 70T3509MS133BPGI |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Synchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 4.2 ns | 4.2 ns | 4.2 ns | 4.2 ns | 4.2 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | BGA; 256-BGA | BGA; 256-BGA | 256-BGA | BGA; 256-BGA | ||
| Supply Voltage | 2.4V ~ 2.6V | 2.4V ~ 2.6V | 2.4V ~ 2.6V | 2.4V ~ 2.6V | Surface Mount | 2.4V ~ 2.6V |